Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CURRENT SENSORS
TDK CORPORATION
B57238S0479M000 -- CIRCUIT PROTECTION - INRUSH CURRENT LIMITERS (ICL)
TDK Corporation
Circuit Protection - Inrush Current Limiters (ICL)
B57238S0479M000
Description
ICL 4.7 OHM 20% 6.6A 16MM
Shenzhen Shengyu Electronics Technology Limited
Done
Description
ICL 4.7 OHM 20% 6.6A 16MM
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Inrush Current Limiters (ICL)
B57238S0479M000
Circuit Protection - Inrush Current Limiters (ICL)
B57238S0479M000
ICL 4.7 OHM 20% 6.6A 16MM
ICL 4.7 OHM 20% 6.6A 16MM
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Current Sensors
Product Number
B57238S0479M000
Product Name
Circuit Protection - Inrush Current Limiters (ICL)
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
Current Converter Module
825-MCM180
Specs
Current Type
AC Current
View Details
Rochester Electronics
Current Transducers - ACS780LLSTR-100B-T
ACS780LLSTR-100B-T
Specs
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details
Hottinger Brüel & Kjær A/S
CURRENT TRANSDUCER 50A RMS
1-CTS50ID
Specs
Current Type
AC Current
Technology
Fluxgate
Current
75 amps
View Details
TE Connectivity
Current Sensors
2548333-1
Specs
Current
5000 amps
Voltage
600 volts
View Details