EPCOS AG Ntc Thermistor, 3R, Disc 16Mm; Product Range Epcos B57238S0309M000

Description
NTC THERMISTOR, 3R, DISC 16MM; Product Range:B57238S0 Series; Disc Size:16mm; Zero Power Resistance at 25°C:3ohm; Approvals:CQC, IEC, UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR, 3R, DISC 16MM; Product Range:B57238S0 Series; Disc Size:16mm; Zero Power Resistance at 25°C:3ohm; Approvals:CQC, IEC, UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor, 3R, Disc 16Mm; Product Range Epcos - 24AC7710 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 3R, Disc 16Mm; Product Range Epcos
24AC7710
Ntc Thermistor, 3R, Disc 16Mm; Product Range Epcos 24AC7710
NTC THERMISTOR, 3R, DISC 16MM; Product Range:B57238S0 Series; Disc Size:16mm; Zero Power Resistance at 25°C:3ohm; Approvals:CQC, IEC, UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:-; SVHC:No SVHC RoHS Compliant: Yes

NTC THERMISTOR, 3R, DISC 16MM; Product Range:B57238S0 Series; Disc Size:16mm; Zero Power Resistance at 25°C:3ohm; Approvals:CQC, IEC, UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 24AC7710
Product Name Ntc Thermistor, 3R, Disc 16Mm; Product Range Epcos
Resistance (@25°C) 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC0108000250-95 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 12 to 24 ohms
Special Reference Temperature 95 C (203 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details