EPCOS AG Icl Ntc Thermistor, 25R; Product Range Epcos B57238S0250M000

Description
ICL NTC THERMISTOR, 25R; Product Range:B57238S0 Series; Disc Size:16mm; Zero Power Resistance at 25°C:25ohm; Approvals:CQC, IEC, UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:3.4A; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
ICL NTC THERMISTOR, 25R; Product Range:B57238S0 Series; Disc Size:16mm; Zero Power Resistance at 25°C:25ohm; Approvals:CQC, IEC, UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:3.4A; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Icl Ntc Thermistor, 25R; Product Range Epcos - 80Y2277 - Newark, An Avnet Company
Chicago, IL, United States
Icl Ntc Thermistor, 25R; Product Range Epcos
80Y2277
Icl Ntc Thermistor, 25R; Product Range Epcos 80Y2277
ICL NTC THERMISTOR, 25R; Product Range:B57238S0 Series; Disc Size:16mm; Zero Power Resistance at 25°C:25ohm; Approvals:CQC, IEC, UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:3.4A; SVHC:No SVHC RoHS Compliant: Yes

ICL NTC THERMISTOR, 25R; Product Range:B57238S0 Series; Disc Size:16mm; Zero Power Resistance at 25°C:25ohm; Approvals:CQC, IEC, UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:3.4A; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 80Y2277
Product Name Icl Ntc Thermistor, 25R; Product Range Epcos
Resistance (@25°C) 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 11026887-00 - TE Connectivity
Specs
Temperature Range -55 to 70 C (-67 to 158 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-130 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 130 C (266 F)
View Details
Thermistor ICs - 1733427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details