EPCOS AG Ntc Thermistor, 16R, Disc 16Mm; Product Range Epcos B57238S0160M000

Description
NTC THERMISTOR, 16R, DISC 16MM; Product Range:B57238S0 Series; Disc Size:16mm; Zero Power Resistance at 25°C:16ohm; Approvals:CQC, IEC, UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR, 16R, DISC 16MM; Product Range:B57238S0 Series; Disc Size:16mm; Zero Power Resistance at 25°C:16ohm; Approvals:CQC, IEC, UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor, 16R, Disc 16Mm; Product Range Epcos - 24AC7707 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 16R, Disc 16Mm; Product Range Epcos
24AC7707
Ntc Thermistor, 16R, Disc 16Mm; Product Range Epcos 24AC7707
NTC THERMISTOR, 16R, DISC 16MM; Product Range:B57238S0 Series; Disc Size:16mm; Zero Power Resistance at 25°C:16ohm; Approvals:CQC, IEC, UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:-; SVHC:No SVHC RoHS Compliant: Yes

NTC THERMISTOR, 16R, DISC 16MM; Product Range:B57238S0 Series; Disc Size:16mm; Zero Power Resistance at 25°C:16ohm; Approvals:CQC, IEC, UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 24AC7707
Product Name Ntc Thermistor, 16R, Disc 16Mm; Product Range Epcos
Resistance (@25°C) 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistors - 1624333-1 - TE Connectivity
Specs
Resistance (@25°C) 2000 ohms
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-240 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details