EPCOS AG Inrush Current Limiters (ICL) - B57238S0150M051 B57238S0150M051

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912539-B57238S0150M0 51 Series: S238 Features: Inrush Current Limiter ±20% 0.630" (16.00mm) Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: B57238S0150M051V9, 495-77343-2, B57238S150M51, B57238S150M51-ND, B57238S 150M 51, B57238S0150M051-ND, 495-77343-1
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912539-B57238S0150M0 51 Series: S238 Features: Inrush Current Limiter ±20% 0.630" (16.00mm) Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: B57238S0150M051V9, 495-77343-2, B57238S150M51, B57238S150M51-ND, B57238S 150M 51, B57238S0150M051-ND, 495-77343-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inrush Current Limiters (ICL) - B57238S0150M051 - 912539-B57238S0150M051 - Win Source Electronics
Laguna Hills, CA, United States
Inrush Current Limiters (ICL) - B57238S0150M051
912539-B57238S0150M051
Inrush Current Limiters (ICL) - B57238S0150M051 912539-B57238S0150M051
Manufacturer: EPCOS (TDK) Win Source Part Number: 912539-B57238S0150M0 51 Series: S238 Features: Inrush Current Limiter ±20% 0.630" (16.00mm) Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: B57238S0150M051V9, 495-77343-2, B57238S150M51, B57238S150M51-ND, B57238S 150M 51, B57238S0150M051-ND, 495-77343-1

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912539-B57238S0150M051
Series: S238
Features: Inrush Current Limiter ±20% 0.630" (16.00mm)
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: B57238S0150M051V9, 495-77343-2, B57238S150M51, B57238S150M51-ND, B57238S 150M 51, B57238S0150M051-ND, 495-77343-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 912539-B57238S0150M051
Product Name Inrush Current Limiters (ICL) - B57238S0150M051
Package Size Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Duplex GFCI Outlet, Self-Test with Night Light, Residential Grade - G1915L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Diode-mode Series - PD05S280D291PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 28 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details