EPCOS AG Thermistor, Ntc; Product Range Epcos B57237S0709M000

Description
THERMISTOR, NTC; Product Range:B57237S0 Series; Disc Size:15mm; Zero Power Resistance at 25°C:7ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:4.2A; SVHC:No SVHC (27-Jun-2018); Beta Value RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC; Product Range:B57237S0 Series; Disc Size:15mm; Zero Power Resistance at 25°C:7ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:4.2A; SVHC:No SVHC (27-Jun-2018); Beta Value RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc; Product Range Epcos - 25M8243 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc; Product Range Epcos
25M8243
Thermistor, Ntc; Product Range Epcos 25M8243
THERMISTOR, NTC; Product Range:B57237S0 Series; Disc Size:15mm; Zero Power Resistance at 25°C:7ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:4.2A; SVHC:No SVHC (27-Jun-2018); Beta Value RoHS Compliant: Yes

THERMISTOR, NTC; Product Range:B57237S0 Series; Disc Size:15mm; Zero Power Resistance at 25°C:7ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:4.2A; SVHC:No SVHC (27-Jun-2018); Beta Value RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 25M8243
Product Name Thermistor, Ntc; Product Range Epcos
Resistance (@25°C) 7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 7062715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 10 sec, in air
Length 0.0492 inch (1.25 mm)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
48, 72 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0321401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 40 to 100 ohms
Special Reference Temperature 245 C (473 F)
View Details