EPCOS AG Thermistor NTC 5 Ohm 20% 2-Pin Radial 2900K Bulk B57237S0509M000

Description
Thermistor NTC 5 Ohm 20% 2-Pin Radial 2900K Bulk
Datasheet
Description
Thermistor NTC 5 Ohm 20% 2-Pin Radial 2900K Bulk
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor NTC 5 Ohm 20% 2-Pin Radial 2900K Bulk - 258-B57237S0509M000 - Utmel Electronic Limited
Hong Kong, China
Thermistor NTC 5 Ohm 20% 2-Pin Radial 2900K Bulk
258-B57237S0509M000
Thermistor NTC 5 Ohm 20% 2-Pin Radial 2900K Bulk 258-B57237S0509M000
Thermistor NTC 5 Ohm 20% 2-Pin Radial 2900K Bulk

Thermistor NTC 5 Ohm 20% 2-Pin Radial 2900K Bulk

Supplier's Site
Thermistor NTC 5 Ohm 20% 2-Pin Radial 2900K Bulk - 3410-B57237S0509M000 - Utmel Electronic Limited
Hong Kong, China
Thermistor NTC 5 Ohm 20% 2-Pin Radial 2900K Bulk
3410-B57237S0509M000
Thermistor NTC 5 Ohm 20% 2-Pin Radial 2900K Bulk 3410-B57237S0509M000
Thermistor NTC 5 Ohm 20% 2-Pin Radial 2900K Bulk

Thermistor NTC 5 Ohm 20% 2-Pin Radial 2900K Bulk

Supplier's Site
Thermistor, Ntc; Product Range Epcos - 25M8242 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc; Product Range Epcos
25M8242
Thermistor, Ntc; Product Range Epcos 25M8242
THERMISTOR, NTC; Product Range:B57237S0 Series; Disc Size:15mm; Zero Power Resistance at 25°C:5ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:5A; SVHC:No SVHC (27-Jun-2018); Beta Value RoHS Compliant: Yes

THERMISTOR, NTC; Product Range:B57237S0 Series; Disc Size:15mm; Zero Power Resistance at 25°C:5ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:5A; SVHC:No SVHC (27-Jun-2018); Beta Value RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 258-B57237S0509M000 25M8242
Product Name Thermistor NTC 5 Ohm 20% 2-Pin Radial 2900K Bulk Thermistor, Ntc; Product Range Epcos
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 11031175-00 - TE Connectivity
Specs
Temperature Range 150 C (302 F)
View Details
PTC Thermistors - KLC1021401500245-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details