INRUSH CURRENT LIMITER; Product Range:B57237S0 Series; Disc Size:15mm; Zero Power Resistance at 25°C:4.7ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:5.1A; B Constant:2900; No. of Pins:2PinsRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermistors |
| Product Number | 30C7944 |
| Product Name | Inrush Current Limiter; Product Range Epcos |
| Resistance (@25°C) | 4.7 ohms |