EPCOS AG Sensors >> NTC Thermistors B57237S0330M000

Description
33Ω 2.5A 3.1W ±20% Plugin,P=7.5mm NTC Thermistors ROHS
Datasheet
Description
33Ω 2.5A 3.1W ±20% Plugin,P=7.5mm NTC Thermistors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Sensors >> NTC Thermistors
B57237S0330M000
Sensors >> NTC Thermistors B57237S0330M000
33Ω 2.5A 3.1W ±20% Plugin,P=7.5mm NTC Thermistors ROHS

33Ω 2.5A 3.1W ±20% Plugin,P=7.5mm NTC Thermistors ROHS

Supplier's Site Datasheet
Thermistor, Ntc; Product Range Epcos - 23M2853 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc; Product Range Epcos
23M2853
Thermistor, Ntc; Product Range Epcos 23M2853
THERMISTOR, NTC; Product Range:B57237S0 Series; Disc Size:15mm; Zero Power Resistance at 25°C:33ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:2.5A; SVHC:No SVHC (27-Jun-2018); Beta Value RoHS Compliant: Yes

THERMISTOR, NTC; Product Range:B57237S0 Series; Disc Size:15mm; Zero Power Resistance at 25°C:33ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:2.5A; SVHC:No SVHC (27-Jun-2018); Beta Value RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number B57237S0330M000 23M2853
Product Name Sensors >> NTC Thermistors Thermistor, Ntc; Product Range Epcos
Resistance (@25°C) 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 7691892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 3 sec, in air
View Details
360 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC3021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details