EPCOS AG Thermistor, Ntc; Product Range Epcos B57237S0259M000

Description
THERMISTOR, NTC; Product Range:B57237S0 Series; Disc Size:15mm; Zero Power Resistance at 25°C:2.5ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:6.5A; SVHC:No SVHC (27-Jun-2018); Beta Value RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC; Product Range:B57237S0 Series; Disc Size:15mm; Zero Power Resistance at 25°C:2.5ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:6.5A; SVHC:No SVHC (27-Jun-2018); Beta Value RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc; Product Range Epcos - 25M8239 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc; Product Range Epcos
25M8239
Thermistor, Ntc; Product Range Epcos 25M8239
THERMISTOR, NTC; Product Range:B57237S0 Series; Disc Size:15mm; Zero Power Resistance at 25°C:2.5ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:6.5A; SVHC:No SVHC (27-Jun-2018); Beta Value RoHS Compliant: Yes

THERMISTOR, NTC; Product Range:B57237S0 Series; Disc Size:15mm; Zero Power Resistance at 25°C:2.5ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:6.5A; SVHC:No SVHC (27-Jun-2018); Beta Value RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 25M8239
Product Name Thermistor, Ntc; Product Range Epcos
Resistance (@25°C) 2.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC1024001500210-150 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 150 C (302 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-240 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details