EPCOS AG Thermistor, Ntc; Product Range Epcos B57237S0229M000

Description
THERMISTOR, NTC; Product Range:B57237S0 Series; Disc Size:15mm; Zero Power Resistance at 25°C:2.2ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:7A; SVHC:No SVHC (27-Jun-2018); Beta Value RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC; Product Range:B57237S0 Series; Disc Size:15mm; Zero Power Resistance at 25°C:2.2ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:7A; SVHC:No SVHC (27-Jun-2018); Beta Value RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc; Product Range Epcos - 25M8238 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc; Product Range Epcos
25M8238
Thermistor, Ntc; Product Range Epcos 25M8238
THERMISTOR, NTC; Product Range:B57237S0 Series; Disc Size:15mm; Zero Power Resistance at 25°C:2.2ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:7A; SVHC:No SVHC (27-Jun-2018); Beta Value RoHS Compliant: Yes

THERMISTOR, NTC; Product Range:B57237S0 Series; Disc Size:15mm; Zero Power Resistance at 25°C:2.2ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:7A; SVHC:No SVHC (27-Jun-2018); Beta Value RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 25M8238
Product Name Thermistor, Ntc; Product Range Epcos
Resistance (@25°C) 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1460114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 12 sec, in air
View Details
PTC Thermistors - KLC3021401500245-220 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-150 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 150 C (302 F)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details