EPCOS AG Thermistor, Ntc, 22 Ohm, Radial, Full Reel; Product Range Epcos B57237S0220M051

Description
THERMISTOR, NTC, 22 OHM, RADIAL, FULL REEL; Product Range:B57237S0 Series; Disc Size:15mm; Zero Power Resistance at 25°C:22ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:2.8A RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 22 OHM, RADIAL, FULL REEL; Product Range:B57237S0 Series; Disc Size:15mm; Zero Power Resistance at 25°C:22ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:2.8A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 22 Ohm, Radial, Full Reel; Product Range Epcos - 05J7774 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 22 Ohm, Radial, Full Reel; Product Range Epcos
05J7774
Thermistor, Ntc, 22 Ohm, Radial, Full Reel; Product Range Epcos 05J7774
THERMISTOR, NTC, 22 OHM, RADIAL, FULL REEL; Product Range:B57237S0 Series; Disc Size:15mm; Zero Power Resistance at 25°C:22ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:2.8A RoHS Compliant: Yes

THERMISTOR, NTC, 22 OHM, RADIAL, FULL REEL; Product Range:B57237S0 Series; Disc Size:15mm; Zero Power Resistance at 25°C:22ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:2.8A RoHS Compliant: Yes

Supplier's Site Datasheet
Icl Ntc Thermistor, 22Ohm, 2.8A Rohs Compliant Epcos - 69AH6764 - Newark, An Avnet Company
Chicago, IL, United States
Icl Ntc Thermistor, 22Ohm, 2.8A Rohs Compliant Epcos
69AH6764
Icl Ntc Thermistor, 22Ohm, 2.8A Rohs Compliant Epcos 69AH6764
ICL NTC THERMISTOR, 22OHM, 2.8A ROHS COMPLIANT: YES

ICL NTC THERMISTOR, 22OHM, 2.8A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 05J7774 69AH6764
Product Name Thermistor, Ntc, 22 Ohm, Radial, Full Reel; Product Range Epcos Icl Ntc Thermistor, 22Ohm, 2.8A Rohs Compliant Epcos
Resistance (@25°C) 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-240 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 20033260-00 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC1021401500245-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details