EPCOS AG Sensors, Transducers - Temperature Sensors - NTC Thermistors B57237S0220M000

Description
Manufacturer: AMIS Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Packaging: Bulk Part Status: Obsolete R @ 25°C: 10 Ohm Tolerance: ±20% Current - Steady State Max: 2 A Diameter: 0.827" (21.00mm) Lead Spacing: 1.083" (27.50mm) Approval Agency: CE, CSA, PSE, UL
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Packaging: Bulk Part Status: Obsolete R @ 25°C: 10 Ohm Tolerance: ±20% Current - Steady State Max: 2 A Diameter: 0.827" (21.00mm) Lead Spacing: 1.083" (27.50mm) Approval Agency: CE, CSA, PSE, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - B57237S0220M000 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
B57237S0220M000
Sensors, Transducers - Temperature Sensors - NTC Thermistors B57237S0220M000
Manufacturer: AMIS Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Packaging: Bulk Part Status: Obsolete R @ 25°C: 10 Ohm Tolerance: ±20% Current - Steady State Max: 2 A Diameter: 0.827" (21.00mm) Lead Spacing: 1.083" (27.50mm) Approval Agency: CE, CSA, PSE, UL

Manufacturer: AMIS
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Packaging: Bulk
Part Status: Obsolete
R @ 25°C: 10 Ohm
Tolerance: ±20%
Current - Steady State Max: 2 A
Diameter: 0.827" (21.00mm)
Lead Spacing: 1.083" (27.50mm)
Approval Agency: CE, CSA, PSE, UL

Buy Now Datasheet
Thermistor, Ntc; Product Range Epcos - 25M8237 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc; Product Range Epcos
25M8237
Thermistor, Ntc; Product Range Epcos 25M8237
THERMISTOR, NTC; Product Range:B57237S0 Series; Disc Size:15mm; Zero Power Resistance at 25°C:22ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:2.8A; SVHC:No SVHC (27-Jun-2018); Beta Value RoHS Compliant: Yes

THERMISTOR, NTC; Product Range:B57237S0 Series; Disc Size:15mm; Zero Power Resistance at 25°C:22ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:2.8A; SVHC:No SVHC (27-Jun-2018); Beta Value RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number B57237S0220M000 25M8237
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors Thermistor, Ntc; Product Range Epcos
Resistance (@25°C) 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 11031851-00 - TE Connectivity
Specs
Temperature Range -80 to 150 C (-112 to 302 F)
View Details
PTC Thermistors - KLC2021401500210-250 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details