EPCOS AG Electronic Surplus - B57237S0100M000 B57237S0100M000

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 759881-B57237S0100M0 00 Packaging: Bulk Approvals: UL Tolerance: ±20% Lead Spacing: 0.295" (7.50mm) Diameter: 0.591" (15.00mm) Current - Steady State Max: 3.7A Categories: Circuit Protection Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) R at 25°C: 10 Ohms
Request a Quote
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 759881-B57237S0100M0 00 Packaging: Bulk Approvals: UL Tolerance: ±20% Lead Spacing: 0.295" (7.50mm) Diameter: 0.591" (15.00mm) Current - Steady State Max: 3.7A Categories: Circuit Protection Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) R at 25°C: 10 Ohms
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - B57237S0100M000 - 759881-B57237S0100M000 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - B57237S0100M000
759881-B57237S0100M000
Electronic Surplus - B57237S0100M000 759881-B57237S0100M000
Manufacturer: EPCOS (TDK) Win Source Part Number: 759881-B57237S0100M0 00 Packaging: Bulk Approvals: UL Tolerance: ±20% Lead Spacing: 0.295" (7.50mm) Diameter: 0.591" (15.00mm) Current - Steady State Max: 3.7A Categories: Circuit Protection Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) R at 25°C: 10 Ohms

Manufacturer: EPCOS (TDK)
Win Source Part Number: 759881-B57237S0100M000
Packaging: Bulk
Approvals: UL
Tolerance: ±20%
Lead Spacing: 0.295" (7.50mm)
Diameter: 0.591" (15.00mm)
Current - Steady State Max: 3.7A
Categories: Circuit Protection
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
R at 25°C: 10 Ohms

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 759881-B57237S0100M000
Product Name Electronic Surplus - B57237S0100M000
Unlock Full Specs
to access all available technical data

Similar Products

40 - 60 Amp Portable ELCI/GFPE -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Portable
View Details
In-Line GFCI Plug Auto Reset 1-20P UL Listed - G20CA120 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details