Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005094-B57236S800M
Packaging: Box
Current Rating: 1.6 A
Approvals: UL
Mounting: SMD (SMT)
Tolerance: 20 %
Operating Supply Voltage: 265 V
Weight: 1.000001 g
Resistance: 80 Ω
Power Rating: 2.1 W
Number of Pins: 2
Width: 6 mm
Diameter: 11.5062 mm
Dissipation Factor: 10 %
Categories: OEM Parts(A-B)
Case / Package: Radial
Alternative Parts (Cross-Reference): PTGL07AR820M9A51B0B5
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 170 °C
Depth: 6 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210025
REACH SVHC: No SVHC
Lead Pitch: 5 mm
Lead Length: 25 mm
Max Current Rating: 1.6 A
Max Power Dissipation: 2.1 W
Lead Diameter: 600 µm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1005094-B57236S800M |
| Product Name | OEM Parts - OEM Parts (A - B) - B57236S800M |