EPCOS AG Zero Power Resistance At 25°C Epcos B57236S800M

Description
Zero Power Resistance at 25°C:80ohm; Product Range:-; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:Radial Leaded; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-55°C
Datasheet
Description
Zero Power Resistance at 25°C:80ohm; Product Range:-; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:Radial Leaded; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-55°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zero Power Resistance At 25°C Epcos - 33AC5864 - Newark, An Avnet Company
Chicago, IL, United States
Zero Power Resistance At 25°C Epcos
33AC5864
Zero Power Resistance At 25°C Epcos 33AC5864
Zero Power Resistance at 25°C:80ohm; Product Range:-; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:Radial Leaded; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-55°C

Zero Power Resistance at 25°C:80ohm; Product Range:-; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:Radial Leaded; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-55°C

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 33AC5864
Product Name Zero Power Resistance At 25°C Epcos
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 11030851-00 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC2021401500245-150 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 150 C (302 F)
View Details