EPCOS AG Ntc Thermistor; Product Range Epcos B57236S500M

Description
NTC THERMISTOR; Product Range:B57236S0 Series; Disc Size:11.5mm; Zero Power Resistance at 25°C:50ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:1.9A; Beta Value (K):3165K; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:B57236S0 Series; Disc Size:11.5mm; Zero Power Resistance at 25°C:50ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:1.9A; Beta Value (K):3165K; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Epcos - 21C9664 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Epcos
21C9664
Ntc Thermistor; Product Range Epcos 21C9664
NTC THERMISTOR; Product Range:B57236S0 Series; Disc Size:11.5mm; Zero Power Resistance at 25°C:50ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:1.9A; Beta Value (K):3165K; No. of Pins:2Pins RoHS Compliant: Yes

NTC THERMISTOR; Product Range:B57236S0 Series; Disc Size:11.5mm; Zero Power Resistance at 25°C:50ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:1.9A; Beta Value (K):3165K; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 21C9664
Product Name Ntc Thermistor; Product Range Epcos
Resistance (@25°C) 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

360 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC3021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC1021401500210-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details