Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 977104-B57236S259M51
Packaging: Tape & Reel (TR)
Current Rating: 5.5 A
Mounting: SMD (SMT)
Tolerance: 20 %
Weight: 1.000001 g
Resistance: 2.5 Ω
Power Rating: 2.1 W
Number of Pins: 2
Width: 6 mm
Diameter: 11.5062 mm
Dissipation Factor: 10 %
Categories: OEM Parts(A-B)
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 170 °C
Depth: 6 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Lead Pitch: 5 mm
Lead Diameter: 600 µm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 977104-B57236S259M51 |
| Product Name | OEM Parts - OEM Parts (A - B) - B57236S259M51 |