Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1164212-B57236S160M5
Packaging: Tape & Reel (TR)
Current Rating: 2.9 A
Approvals: UL
Tolerance: 20 %
Thickness: 6 mm
Weight: 1.000001 g
Resistance: 16 Ω
Power Rating: 2.1 W
Number of Pins: 2
Width: 6 mm
Diameter: 11.5062 mm
Dissipation Factor: 10 %
Categories: Custom Parts
Case / Package: Radial
Alternative Parts (Cross-Reference): B57236-S160-M51; B57236S 160M 51;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Depth: 6 mm
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Lead Pitch: 5.0038 mm
Lead Diameter: 600 µm
Max Operating Temperature: 170 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1164212-B57236S160M51 |
| Product Name | Custom Parts - Custom Parts (B - D) - B57236S160M51 |