EPCOS AG Thermistor NTC 80 Ohm 20% 2-Pin Radial 3300K Bulk B57236S0800M000

Description
Thermistor NTC 80 Ohm 20% 2-Pin Radial 3300K Bulk
Datasheet
Description
Thermistor NTC 80 Ohm 20% 2-Pin Radial 3300K Bulk
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor NTC 80 Ohm 20% 2-Pin Radial 3300K Bulk - 258-B57236S0800M000 - Utmel Electronic Limited
Hong Kong, China
Thermistor NTC 80 Ohm 20% 2-Pin Radial 3300K Bulk
258-B57236S0800M000
Thermistor NTC 80 Ohm 20% 2-Pin Radial 3300K Bulk 258-B57236S0800M000
Thermistor NTC 80 Ohm 20% 2-Pin Radial 3300K Bulk

Thermistor NTC 80 Ohm 20% 2-Pin Radial 3300K Bulk

Supplier's Site
Thermistor, Ntc, 80R, 1.6A; Product Range Epcos - 67P4317 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 80R, 1.6A; Product Range Epcos
67P4317
Thermistor, Ntc, 80R, 1.6A; Product Range Epcos 67P4317
THERMISTOR, NTC, 80R, 1.6A; Product Range:B57236S0 Series; Disc Size:11.5mm; Zero Power Resistance at 25°C:80ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:1.6A; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes

THERMISTOR, NTC, 80R, 1.6A; Product Range:B57236S0 Series; Disc Size:11.5mm; Zero Power Resistance at 25°C:80ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:1.6A; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 258-B57236S0800M000 67P4317
Product Name Thermistor NTC 80 Ohm 20% 2-Pin Radial 3300K Bulk Thermistor, Ntc, 80R, 1.6A; Product Range Epcos
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC2021401500245-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
115 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC0113400230-115 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details