EPCOS AG Ntc Thermistor; Product Range Epcos B57236S0509M000

Description
NTC THERMISTOR; Product Range:B57236S0 Series; Disc Size:11.5mm; Zero Power Resistance at 25°C:5ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:4.5A; Beta Value (K):2800K; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:B57236S0 Series; Disc Size:11.5mm; Zero Power Resistance at 25°C:5ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:4.5A; Beta Value (K):2800K; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Epcos - 21C9665 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Epcos
21C9665
Ntc Thermistor; Product Range Epcos 21C9665
NTC THERMISTOR; Product Range:B57236S0 Series; Disc Size:11.5mm; Zero Power Resistance at 25°C:5ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:4.5A; Beta Value (K):2800K; No. of Pins:2Pins RoHS Compliant: Yes

NTC THERMISTOR; Product Range:B57236S0 Series; Disc Size:11.5mm; Zero Power Resistance at 25°C:5ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:4.5A; Beta Value (K):2800K; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 21C9665
Product Name Ntc Thermistor; Product Range Epcos
Resistance (@25°C) 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details
PTC Thermistors - KLC0121401500150-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 245 C (473 F)
View Details
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details