EPCOS AG Icl Thermistor, 50R, 1.9A, 11.5Mm; Product Range Epcos B57236S0500M000

Description
ICL THERMISTOR, 50R, 1.9A, 11.5MM; Product Range:B57236S0 Series; Disc Size:11.5mm; Zero Power Resistance at 25°C:50ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:1.9A RoHS Compliant: Yes
Datasheet
Description
ICL THERMISTOR, 50R, 1.9A, 11.5MM; Product Range:B57236S0 Series; Disc Size:11.5mm; Zero Power Resistance at 25°C:50ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:1.9A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Icl Thermistor, 50R, 1.9A, 11.5Mm; Product Range Epcos - 67P4316 - Newark, An Avnet Company
Chicago, IL, United States
Icl Thermistor, 50R, 1.9A, 11.5Mm; Product Range Epcos
67P4316
Icl Thermistor, 50R, 1.9A, 11.5Mm; Product Range Epcos 67P4316
ICL THERMISTOR, 50R, 1.9A, 11.5MM; Product Range:B57236S0 Series; Disc Size:11.5mm; Zero Power Resistance at 25°C:50ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:1.9A RoHS Compliant: Yes

ICL THERMISTOR, 50R, 1.9A, 11.5MM; Product Range:B57236S0 Series; Disc Size:11.5mm; Zero Power Resistance at 25°C:50ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:1.9A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 67P4316
Product Name Icl Thermistor, 50R, 1.9A, 11.5Mm; Product Range Epcos
Resistance (@25°C) 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 80 sec, in air
Length 0.2756 inch (7 mm)
View Details
PTC Thermistors - KLC1021401500245-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 230 C (446 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details