Manufacturer: AMIS
Category: Connectors,Interconn
Package: OM-780G-4L
Product Status: Preliminary
R @ 25°C: 10 Ohm
Tolerance: ±20%
Current - Steady State Max: 2 A
Lead Spacing: 1.083" (27.50mm)
Approval Agency: cULus
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |