THERMISTOR, NTC; Product Range:B57236S0 Series; Disc Size:11.5mm; Zero Power Resistance at 25°C:25ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:2.5A; SVHC:No SVHC (27-Jun-2018); Beta Value RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermistors |
| Product Number | 96K7561 |
| Product Name | Thermistor, Ntc; Product Range Epcos |
| Resistance (@25°C) | 25 ohms |