EPCOS AG Thermistor, Ntc; Product Range Epcos B57236S0200M000

Description
THERMISTOR, NTC; Product Range:B57236S0 Series; Disc Size:11.5mm; Zero Power Resistance at 25°C:20ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:2.8A; SVHC:No SVHC (27-Jun-2018); Beta Value RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC; Product Range:B57236S0 Series; Disc Size:11.5mm; Zero Power Resistance at 25°C:20ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:2.8A; SVHC:No SVHC (27-Jun-2018); Beta Value RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc; Product Range Epcos - 96K7560 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc; Product Range Epcos
96K7560
Thermistor, Ntc; Product Range Epcos 96K7560
THERMISTOR, NTC; Product Range:B57236S0 Series; Disc Size:11.5mm; Zero Power Resistance at 25°C:20ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:2.8A; SVHC:No SVHC (27-Jun-2018); Beta Value RoHS Compliant: Yes

THERMISTOR, NTC; Product Range:B57236S0 Series; Disc Size:11.5mm; Zero Power Resistance at 25°C:20ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:2.8A; SVHC:No SVHC (27-Jun-2018); Beta Value RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 96K7560
Product Name Thermistor, Ntc; Product Range Epcos
Resistance (@25°C) 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC0121401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistors - 1624336-1 - TE Connectivity
Specs
Resistance (@25°C) 2000 ohms
View Details
Thermistor ICs - 1857872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 80 sec, in air
Length 0.2756 inch (7 mm)
View Details