EPCOS AG Icl Thermistor, Ntc, 10R, 3.5A, 11.5Mm; Product Range Epcos B57236S0100M000

Description
ICL THERMISTOR, NTC, 10R, 3.5A, 11.5MM; Product Range:B57236S0 Series; Disc Size:11.5mm; Zero Power Resistance at 25°C:10ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:3.5A RoHS Compliant: Yes
Datasheet
Description
ICL THERMISTOR, NTC, 10R, 3.5A, 11.5MM; Product Range:B57236S0 Series; Disc Size:11.5mm; Zero Power Resistance at 25°C:10ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:3.5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Icl Thermistor, Ntc, 10R, 3.5A, 11.5Mm; Product Range Epcos - 12T1473 - Newark, An Avnet Company
Chicago, IL, United States
Icl Thermistor, Ntc, 10R, 3.5A, 11.5Mm; Product Range Epcos
12T1473
Icl Thermistor, Ntc, 10R, 3.5A, 11.5Mm; Product Range Epcos 12T1473
ICL THERMISTOR, NTC, 10R, 3.5A, 11.5MM; Product Range:B57236S0 Series; Disc Size:11.5mm; Zero Power Resistance at 25°C:10ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:3.5A RoHS Compliant: Yes

ICL THERMISTOR, NTC, 10R, 3.5A, 11.5MM; Product Range:B57236S0 Series; Disc Size:11.5mm; Zero Power Resistance at 25°C:10ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:3.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 12T1473
Product Name Icl Thermistor, Ntc, 10R, 3.5A, 11.5Mm; Product Range Epcos
Resistance (@25°C) 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-250 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 223-20026074-01-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -40 to 105 C (-40 to 221 F)
Resistance (@25°C) 10000 ohms
View Details
PTC Thermistors - KLC1024001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 200 C (392 F)
View Details