EPCOS AG Ntc Thermistor; Product Range Epcos B57235S100M

Description
NTC THERMISTOR; Product Range:B57235S0 Series; Disc Size:9.5mm; Zero Power Resistance at 25°C:10ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:3A; Beta Value (K):2900K; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:B57235S0 Series; Disc Size:9.5mm; Zero Power Resistance at 25°C:10ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:3A; Beta Value (K):2900K; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Epcos - 21C9654 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Epcos
21C9654
Ntc Thermistor; Product Range Epcos 21C9654
NTC THERMISTOR; Product Range:B57235S0 Series; Disc Size:9.5mm; Zero Power Resistance at 25°C:10ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:3A; Beta Value (K):2900K; No. of Pins:2Pins RoHS Compliant: Yes

NTC THERMISTOR; Product Range:B57235S0 Series; Disc Size:9.5mm; Zero Power Resistance at 25°C:10ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:3A; Beta Value (K):2900K; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 21C9654
Product Name Ntc Thermistor; Product Range Epcos
Resistance (@25°C) 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
PTC Thermistors - KLC0121401500210-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 10 to 20 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details