EPCOS AG Icl Thermistor, Ntc, 10R, 3A, 9.5Mm; Product Range Epcos B57235S0100M000

Description
ICL THERMISTOR, NTC, 10R, 3A, 9.5MM; Product Range:B57235S0 Series; Disc Size:9.5mm; Zero Power Resistance at 25°C:10ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:3A RoHS Compliant: Yes
Datasheet
Description
ICL THERMISTOR, NTC, 10R, 3A, 9.5MM; Product Range:B57235S0 Series; Disc Size:9.5mm; Zero Power Resistance at 25°C:10ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Icl Thermistor, Ntc, 10R, 3A, 9.5Mm; Product Range Epcos - 05M4015 - Newark, An Avnet Company
Chicago, IL, United States
Icl Thermistor, Ntc, 10R, 3A, 9.5Mm; Product Range Epcos
05M4015
Icl Thermistor, Ntc, 10R, 3A, 9.5Mm; Product Range Epcos 05M4015
ICL THERMISTOR, NTC, 10R, 3A, 9.5MM; Product Range:B57235S0 Series; Disc Size:9.5mm; Zero Power Resistance at 25°C:10ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:3A RoHS Compliant: Yes

ICL THERMISTOR, NTC, 10R, 3A, 9.5MM; Product Range:B57235S0 Series; Disc Size:9.5mm; Zero Power Resistance at 25°C:10ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:3A RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Sensors >> NTC Thermistors
B57235S0100M000
Sensors >> NTC Thermistors B57235S0100M000
10Ω 3A 1.8W ±20% Plugin,P=5mm NTC Thermistors ROHS

10Ω 3A 1.8W ±20% Plugin,P=5mm NTC Thermistors ROHS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Thermistors Thermistors
Product Number 05M4015 B57235S0100M000
Product Name Icl Thermistor, Ntc, 10R, 3A, 9.5Mm; Product Range Epcos Sensors >> NTC Thermistors
Resistance (@25°C) 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
PTC Thermistors - KLC1021401500245-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistors - 1-1624332-2 - TE Connectivity
Specs
Resistance (@25°C) 1000 ohms
View Details
Thermistor ICs - 1527135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 20 sec, in air
Length 0.1969 inch (5 mm)
View Details