Manufacturer: EPCOS-(TDK)
Win Source Part Number: 121383-B57234S600M
Category: Sensors,Transducers
Family: Thermistors - NTC
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 170°C
Power - Max: 3.2W
Resistance in Ohms @ 25°C: 60
Resistance Tolerance: ±20%
B Value Tolerance: ±3%
B25/100: 4000K
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 121383-B57234S600M |
| Product Name | Sensors,Transducers |