EPCOS AG Temperature Sensors - Temperature Sensors - NTC Thermistors - B57234S330M B57234S330M

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 118922-B57234S330M Packaging: Bulk Mounting: Through Hole Resistance in Ohms @ 25°C: 33 Resistance Tolerance: ±20% B Value Tolerance: ±3% B25/100: 3300K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 170°C Maximum Power Dissipation: 3.2W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 118922-B57234S330M Packaging: Bulk Mounting: Through Hole Resistance in Ohms @ 25°C: 33 Resistance Tolerance: ±20% B Value Tolerance: ±3% B25/100: 3300K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 170°C Maximum Power Dissipation: 3.2W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57234S330M - 118922-B57234S330M - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57234S330M
118922-B57234S330M
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57234S330M 118922-B57234S330M
Manufacturer: EPCOS (TDK) Win Source Part Number: 118922-B57234S330M Packaging: Bulk Mounting: Through Hole Resistance in Ohms @ 25°C: 33 Resistance Tolerance: ±20% B Value Tolerance: ±3% B25/100: 3300K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 170°C Maximum Power Dissipation: 3.2W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 118922-B57234S330M
Packaging: Bulk
Mounting: Through Hole
Resistance in Ohms @ 25°C: 33
Resistance Tolerance: ±20%
B Value Tolerance: ±3%
B25/100: 3300K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 170°C
Maximum Power Dissipation: 3.2W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 118922-B57234S330M
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - B57234S330M
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Flow Sensor SFS01 - SFS01 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Flow Sensor
Package / Mounting Bonding Pads
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP116NAIDRVR - 937077-TMP116NAIDRVR - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 6-WSON (2x2)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details