Manufacturer: EPCOS-(TDK)
Win Source Part Number: 117051-B57234S220M
Category: Sensors,Transducers
Family: Thermistors - NTC
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 170°C
Power - Max: 3.2W
Resistance in Ohms @ 25°C: 22
Resistance Tolerance: ±20%
B Value Tolerance: ±3%
B25/100: 3300K
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 117051-B57234S220M |
| Product Name | Sensors,Transducers |