EPCOS AG Temperature Sensors - Temperature Sensors - NTC Thermistors - B57234S0509M B57234S0509M

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 229624-B57234S0509M Packaging: Bulk Mounting: Through Hole Resistance in Ohms @ 25°C: 5 Resistance Tolerance: ±20% B Value Tolerance: ±3% B25/100: 2900K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 170°C Maximum Power Dissipation: 3.2W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 229624-B57234S0509M Packaging: Bulk Mounting: Through Hole Resistance in Ohms @ 25°C: 5 Resistance Tolerance: ±20% B Value Tolerance: ±3% B25/100: 2900K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 170°C Maximum Power Dissipation: 3.2W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57234S0509M - 229624-B57234S0509M - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57234S0509M
229624-B57234S0509M
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57234S0509M 229624-B57234S0509M
Manufacturer: EPCOS (TDK) Win Source Part Number: 229624-B57234S0509M Packaging: Bulk Mounting: Through Hole Resistance in Ohms @ 25°C: 5 Resistance Tolerance: ±20% B Value Tolerance: ±3% B25/100: 2900K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 170°C Maximum Power Dissipation: 3.2W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 229624-B57234S0509M
Packaging: Bulk
Mounting: Through Hole
Resistance in Ohms @ 25°C: 5
Resistance Tolerance: ±20%
B Value Tolerance: ±3%
B25/100: 2900K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 170°C
Maximum Power Dissipation: 3.2W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 229624-B57234S0509M
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - B57234S0509M
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Linear Hall-Effect Sensor IC With Analog Output - A1315LLHLX-5-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
4 suppliers
Analog and Digital Output - 223-1584-ND - DigiKey
Specs
Package / Mounting Module
Input Voltage 4 to 6 volts
Operating Temperature -10 to 85 C (14 to 185 F)
View Details
2 suppliers