EPCOS AG Temperature Sensors - Temperature Sensors - NTC Thermistors - B57234S0259M B57234S0259M

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 229621-B57234S0259M Packaging: Bulk Mounting: Through Hole Resistance in Ohms @ 25°C: 2.5 Resistance Tolerance: ±20% B Value Tolerance: ±3% B25/100: 2800K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 170°C Maximum Power Dissipation: 3.2W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 229621-B57234S0259M Packaging: Bulk Mounting: Through Hole Resistance in Ohms @ 25°C: 2.5 Resistance Tolerance: ±20% B Value Tolerance: ±3% B25/100: 2800K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 170°C Maximum Power Dissipation: 3.2W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57234S0259M - 229621-B57234S0259M - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57234S0259M
229621-B57234S0259M
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57234S0259M 229621-B57234S0259M
Manufacturer: EPCOS (TDK) Win Source Part Number: 229621-B57234S0259M Packaging: Bulk Mounting: Through Hole Resistance in Ohms @ 25°C: 2.5 Resistance Tolerance: ±20% B Value Tolerance: ±3% B25/100: 2800K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 170°C Maximum Power Dissipation: 3.2W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 229621-B57234S0259M
Packaging: Bulk
Mounting: Through Hole
Resistance in Ohms @ 25°C: 2.5
Resistance Tolerance: ±20%
B Value Tolerance: ±3%
B25/100: 2800K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 170°C
Maximum Power Dissipation: 3.2W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 229621-B57234S0259M
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - B57234S0259M
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 85-100G-4R - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details