EPCOS AG Temperature Sensors - Temperature Sensors - NTC Thermistors - B57234S0220M B57234S0220M

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 229620-B57234S0220M Packaging: Bulk Mounting: Through Hole Resistance in Ohms @ 25°C: 22 Resistance Tolerance: ±20% B Value Tolerance: ±3% B25/100: 3300K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 170°C Maximum Power Dissipation: 3.2W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 229620-B57234S0220M Packaging: Bulk Mounting: Through Hole Resistance in Ohms @ 25°C: 22 Resistance Tolerance: ±20% B Value Tolerance: ±3% B25/100: 3300K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 170°C Maximum Power Dissipation: 3.2W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57234S0220M - 229620-B57234S0220M - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57234S0220M
229620-B57234S0220M
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57234S0220M 229620-B57234S0220M
Manufacturer: EPCOS (TDK) Win Source Part Number: 229620-B57234S0220M Packaging: Bulk Mounting: Through Hole Resistance in Ohms @ 25°C: 22 Resistance Tolerance: ±20% B Value Tolerance: ±3% B25/100: 3300K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 170°C Maximum Power Dissipation: 3.2W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 229620-B57234S0220M
Packaging: Bulk
Mounting: Through Hole
Resistance in Ohms @ 25°C: 22
Resistance Tolerance: ±20%
B Value Tolerance: ±3%
B25/100: 3300K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 170°C
Maximum Power Dissipation: 3.2W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 229620-B57234S0220M
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - B57234S0220M
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Two-Channel Silicon-Based Thermopile - Digital ST60 Dual Thermopile - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Line sensors, For spectrophotometry - S8381-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details