EPCOS AG Zero Power Resistance At 25°C Epcos B57232V5103F360.

Description
Zero Power Resistance at 25°C:10kohm; Product Range:B57232V5 Series; Thermistor Mounting:SMD; Beta Value (K):3455K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:-; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
Zero Power Resistance at 25°C:10kohm; Product Range:B57232V5 Series; Thermistor Mounting:SMD; Beta Value (K):3455K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:-; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zero Power Resistance At 25°C Epcos - 29AC2964 - Newark, An Avnet Company
Chicago, IL, United States
Zero Power Resistance At 25°C Epcos
29AC2964
Zero Power Resistance At 25°C Epcos 29AC2964
Zero Power Resistance at 25°C:10kohm; Product Range:B57232V5 Series; Thermistor Mounting:SMD; Beta Value (K):3455K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

Zero Power Resistance at 25°C:10kohm; Product Range:B57232V5 Series; Thermistor Mounting:SMD; Beta Value (K):3455K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 29AC2964
Product Name Zero Power Resistance At 25°C Epcos
Temperature Range -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 80 sec, in air
Length 0.2756 inch (7 mm)
View Details
PTC Thermistors - KLC2021401500245-250 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details