EPCOS AG NTC Thermistors B57232V5103F360

Description
NTC Thermistor 10k 0402 (1005 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 10k 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-7391-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-7391-1-ND
NTC Thermistors 495-7391-1-ND
NTC Thermistor 10k 0402 (1005 Metric)

NTC Thermistor 10k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - 495-7391-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-7391-6-ND
NTC Thermistors 495-7391-6-ND
NTC Thermistor 10k 0402 (1005 Metric)

NTC Thermistor 10k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - 495-7391-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-7391-2-ND
NTC Thermistors 495-7391-2-ND
NTC Thermistor 10k 0402 (1005 Metric)

NTC Thermistor 10k 0402 (1005 Metric)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - NTC Thermistors - B57232V5103F360 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
B57232V5103F360
Sensors, Transducers - Temperature Sensors - NTC Thermistors B57232V5103F360
Win Source Part Number: 1375725-B57232V5103F 360 Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: EPCOS - TDK Electronics Series: Automotive, AEC-Q200, B572xxV5 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 150 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3435K B25/100: 3455K

Win Source Part Number: 1375725-B57232V5103F360
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 150°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: EPCOS - TDK Electronics
Series: Automotive, AEC-Q200, B572xxV5
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 150 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/50: 3380K
B25/85: 3435K
B25/100: 3455K

Buy Now Datasheet
Thermistor, Ntc, 10Kohm, 1%, 0402; Zero Power Resistance At 25°C Epcos - 75X9343 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10Kohm, 1%, 0402; Zero Power Resistance At 25°C Epcos
75X9343
Thermistor, Ntc, 10Kohm, 1%, 0402; Zero Power Resistance At 25°C Epcos 75X9343
THERMISTOR, NTC, 10KOHM, 1%, 0402; Zero Power Resistance at 25°C:10kohm; Product Range:B57232V5 Series; Thermistor Mounting:SMD; Beta Value (K):3455K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:-; Operating RoHS Compliant: Yes

THERMISTOR, NTC, 10KOHM, 1%, 0402; Zero Power Resistance at 25°C:10kohm; Product Range:B57232V5 Series; Thermistor Mounting:SMD; Beta Value (K):3455K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:-; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 495-7391-1-ND B57232V5103F360 75X9343
Product Name NTC Thermistors Sensors, Transducers - Temperature Sensors - NTC Thermistors Thermistor, Ntc, 10Kohm, 1%, 0402; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-240 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 11028732-00 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details
PTC Thermistors - KLC2021401500245-250 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details