EPCOS AG NTC Thermistors B57230V2103F260

Description
NTC Thermistor 10k 0402 (1005 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 10k 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-5814-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-5814-2-ND
NTC Thermistors 495-5814-2-ND
NTC Thermistor 10k 0402 (1005 Metric)

NTC Thermistor 10k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - 495-5814-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-5814-6-ND
NTC Thermistors 495-5814-6-ND
NTC Thermistor 10k 0402 (1005 Metric)

NTC Thermistor 10k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - 495-5814-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-5814-1-ND
NTC Thermistors 495-5814-1-ND
NTC Thermistor 10k 0402 (1005 Metric)

NTC Thermistor 10k 0402 (1005 Metric)

Buy Now Datasheet
Thermistor, Ntc, 10Kohm, 1%, 0402; Zero Power Resistance At 25°C Epcos - 75X9342 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10Kohm, 1%, 0402; Zero Power Resistance At 25°C Epcos
75X9342
Thermistor, Ntc, 10Kohm, 1%, 0402; Zero Power Resistance At 25°C Epcos 75X9342
THERMISTOR, NTC, 10KOHM, 1%, 0402; Zero Power Resistance at 25°C:10kohm; Product Range:B57230V2 Series; Thermistor Mounting:SMD; Beta Value (K):3455K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:-; Operating RoHS Compliant: Yes

THERMISTOR, NTC, 10KOHM, 1%, 0402; Zero Power Resistance at 25°C:10kohm; Product Range:B57230V2 Series; Thermistor Mounting:SMD; Beta Value (K):3455K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:-; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-5814-2-ND 75X9342
Product Name NTC Thermistors Thermistor, Ntc, 10Kohm, 1%, 0402; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

95 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC0108000250-95 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC0125000780110-160 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 160 C (320 F)
View Details