Manufacturer: EPCOS (TDK)
Win Source Part Number: 000074-B57221V2103J6
Category: Sensors,Transducers
Family: Temperature Sensors - NTC Thermistors
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 125°C
Package: 0402 (1005 Metric)
Power - Max: 150mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 3940K
B25/85: 3980K
B25/100: 4000K
Part Status: Active
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 000074-B57221V2103J60 |
| Product Name | Sensors,Transducers |