EPCOS AG Sensors, Transducers - Temperature Sensors - NTC Thermistors B57221V2103J060

Description
Win Source Part Number: 1354305-B57221V2103J 060 Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: EPCOS - TDK Electronics Series: B572xxV2 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 150 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3940K B25/85: 3980K B25/100: 4000K
Request a Quote Datasheet
Description
Win Source Part Number: 1354305-B57221V2103J 060 Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: EPCOS - TDK Electronics Series: B572xxV2 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 150 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3940K B25/85: 3980K B25/100: 4000K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - B57221V2103J060 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
B57221V2103J060
Sensors, Transducers - Temperature Sensors - NTC Thermistors B57221V2103J060
Win Source Part Number: 1354305-B57221V2103J 060 Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: EPCOS - TDK Electronics Series: B572xxV2 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 150 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3940K B25/85: 3980K B25/100: 4000K

Win Source Part Number: 1354305-B57221V2103J060
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: EPCOS - TDK Electronics
Series: B572xxV2
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 150 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 3940K
B25/85: 3980K
B25/100: 4000K

Buy Now Datasheet
NTC Thermistors - 495-2086-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-2086-1-ND
NTC Thermistors 495-2086-1-ND
NTC Thermistor 10k 0402 (1005 Metric)

NTC Thermistor 10k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - 495-2086-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-2086-2-ND
NTC Thermistors 495-2086-2-ND
NTC Thermistor 10k 0402 (1005 Metric)

NTC Thermistor 10k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - 495-2086-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-2086-6-ND
NTC Thermistors 495-2086-6-ND
NTC Thermistor 10k 0402 (1005 Metric)

NTC Thermistor 10k 0402 (1005 Metric)

Buy Now Datasheet
Thermistor, Ntc, 0402, 10K, Nickel; Zero Power Resistance At 25°C Epcos - 31M4776 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 0402, 10K, Nickel; Zero Power Resistance At 25°C Epcos
31M4776
Thermistor, Ntc, 0402, 10K, Nickel; Zero Power Resistance At 25°C Epcos 31M4776
THERMISTOR, NTC, 0402, 10K, NICKEL; Zero Power Resistance at 25°C:10kohm; Product Range:B57221V2 Series; Thermistor Mounting:SMD; Beta Value (K):4000K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:-; Operating RoHS Compliant: Yes

THERMISTOR, NTC, 0402, 10K, NICKEL; Zero Power Resistance at 25°C:10kohm; Product Range:B57221V2 Series; Thermistor Mounting:SMD; Beta Value (K):4000K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:-; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number B57221V2103J060 495-2086-1-ND 31M4776
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC Thermistors Thermistor, Ntc, 0402, 10K, Nickel; Zero Power Resistance At 25°C Epcos
Temperature Range -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistors - 1624352-1 - TE Connectivity
Specs
Resistance (@25°C) 220 ohms
View Details
PTC Thermistors - KLC1021401500210-90 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 90 C (194 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details