EPCOS AG Thermistor, Disc, Ntc, 4 Ohm, 20% Rohs Compliant Epcos B57211P0409M301

Description
THERMISTOR, DISC, NTC, 4 OHM, 20% ROHS COMPLIANT: YES
Description
THERMISTOR, DISC, NTC, 4 OHM, 20% ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Epcos NTC thermistor, part number 94T3209, is a disc-type thermistor with a resistance of 4 ohms and a tolerance of 20%. It is designed for applications such as inrush current limiting, particularly in switch-mode power supplies and soft-start motors. The thermistor features a flame-retardant coating compliant with UL 94 V-0 standards and is constructed with tinned copper wire. It has a maximum power rating of 3.0 W at 25°C and operates within a climatic category of -40 to +170°C. The device exhibits stable electrical characteristics and is available in bulk, cardboard tape on reel, or ammo pack delivery modes. It is RoHS compliant and has various approvals, including UL, IEC, and VDE certifications.

Datasheet Summary
Powered by GS/AI

The Epcos NTC thermistor, part number 94T3209, is a disc-type thermistor with a resistance of 4 ohms and a tolerance of 20%. It is designed for applications such as inrush current limiting, particularly in switch-mode power supplies and soft-start motors. The thermistor features a flame-retardant coating compliant with UL 94 V-0 standards and is constructed with tinned copper wire. It has a maximum power rating of 3.0 W at 25°C and operates within a climatic category of -40 to +170°C. The device exhibits stable electrical characteristics and is available in bulk, cardboard tape on reel, or ammo pack delivery modes. It is RoHS compliant and has various approvals, including UL, IEC, and VDE certifications.

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Disc, Ntc, 4 Ohm, 20% Rohs Compliant Epcos - 94T3209 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Disc, Ntc, 4 Ohm, 20% Rohs Compliant Epcos
94T3209
Thermistor, Disc, Ntc, 4 Ohm, 20% Rohs Compliant Epcos 94T3209
THERMISTOR, DISC, NTC, 4 OHM, 20% ROHS COMPLIANT: YES

THERMISTOR, DISC, NTC, 4 OHM, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 94T3209
Product Name Thermistor, Disc, Ntc, 4 Ohm, 20% Rohs Compliant Epcos
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 2161387P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 90 sec, in air
View Details
PTC Thermistors - KLC0321401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 40 to 100 ohms
Special Reference Temperature 245 C (473 F)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details