Manufacturer: EPCOS (TDK)
Win Source Part Number: 000073-B57164K470J
Category: Sensors,Transducers
Family: Temperature Sensors - NTC Thermistors
Packaging: Bulk
Mounting Style: PCB, Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: Disc, 5.5mm Dia x 5.0mm W
Power - Max: 450mW
Resistance in Ohms @ 25°C: 47
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/100: 3000K
Length - Lead Wire: 1.42" (36.00mm)
Part Status: Active
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 000073-B57164K470J |
| Product Name | Sensors,Transducers |