Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983854-B57164K221K
Packaging: Bulk
Termination: Radial
Length: 2 mm
Mounting: SMD (SMT)
Tolerance: 10 %
Weight: 400.011771 mg
Resistance: 220 Ω
Power Rating: 450 mW
Number of Pins: 2
Accuracy: 3 %
Diameter: 5.5 mm
Categories: OEM Parts(A-B)
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 5 mm
Lead Free: Yes
Mount: PCB, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Lead Pitch: 5 mm
Max Power Dissipation: 450 mW
Lead Diameter: 600 µm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 983854-B57164K221K |
| Product Name | OEM Parts - OEM Parts (A - B) - B57164K221K |