EPCOS AG NTC Thermistors B57164K0682J000

Description
NTC Thermistor 6.8k Disc, 5.5mm Dia x 5.0mm W
Request a Quote Datasheet
Description
NTC Thermistor 6.8k Disc, 5.5mm Dia x 5.0mm W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-75197-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-75197-ND
NTC Thermistors 495-75197-ND
NTC Thermistor 6.8k Disc, 5.5mm Dia x 5.0mm W

NTC Thermistor 6.8k Disc, 5.5mm Dia x 5.0mm W

Buy Now Datasheet
Thermistor, Ntc, 6.8K, Radial Leaded; Zero Power Resistance At 25°C Epcos - 02AC8423 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 6.8K, Radial Leaded; Zero Power Resistance At 25°C Epcos
02AC8423
Thermistor, Ntc, 6.8K, Radial Leaded; Zero Power Resistance At 25°C Epcos 02AC8423
THERMISTOR, NTC, 6.8K, RADIAL LEADED; Zero Power Resistance at 25°C:6.8kohm; Product Range:B57164K Series; Thermistor Mounting:Through Hole; Beta Value (K):4200K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; OperatingRoHS Compliant: Yes

THERMISTOR, NTC, 6.8K, RADIAL LEADED; Zero Power Resistance at 25°C:6.8kohm; Product Range:B57164K Series; Thermistor Mounting:Through Hole; Beta Value (K):4200K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-75197-ND 02AC8423
Product Name NTC Thermistors Thermistor, Ntc, 6.8K, Radial Leaded; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC3021401500245-220 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-240 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details