NTC Thermistor 68 Disc, 5.5mm Dia x 5.0mm W
THERMISTOR NTC 68OHM 2900K DISC
| DigiKey | |
|---|---|
| Product Category | Thermistors |
| Product Number | 495-B57164K0680K053TR-ND |
| Product Name | NTC Thermistors |
| Package / Electrode Type | Bead |