EPCOS AG NTC Thermistors B57164K0680K052

Description
THERMISTOR NTC 68OHM 2900K DISC
Request a Quote Datasheet
Description
THERMISTOR NTC 68OHM 2900K DISC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-B57164K0680K052CT-ND - DigiKey
Thief River Falls, MN, United States
THERMISTOR NTC 68OHM 2900K DISC

THERMISTOR NTC 68OHM 2900K DISC

Buy Now Datasheet
NTC Thermistors - 495-B57164K0680K052TB-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 68 Disc, 5.5mm Dia x 5.0mm W

NTC Thermistor 68 Disc, 5.5mm Dia x 5.0mm W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 495-B57164K0680K052CT-ND
Product Name NTC Thermistors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-198 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 198 C (388 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
Thermistor ICs - 1527134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 15 sec, in air
Width / Diameter 0.0949 inch (2.41 mm)
View Details