EPCOS AG NTC Thermistors B57164K0474J000

Description
NTC Thermistor 470k Disc, 5.5mm Dia x 5.0mm W
Request a Quote Datasheet
Description
NTC Thermistor 470k Disc, 5.5mm Dia x 5.0mm W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-2084-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-2084-ND
NTC Thermistors 495-2084-ND
NTC Thermistor 470k Disc, 5.5mm Dia x 5.0mm W

NTC Thermistor 470k Disc, 5.5mm Dia x 5.0mm W

Buy Now Datasheet
Thermistor, Ntc, +125+C, 5%, 470Kohm; Zero Power Resistance At 25°C Epcos - 21C9631 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, +125+C, 5%, 470Kohm; Zero Power Resistance At 25°C Epcos
21C9631
Thermistor, Ntc, +125+C, 5%, 470Kohm; Zero Power Resistance At 25°C Epcos 21C9631
THERMISTOR, NTC, +125+C, 5%, 470KOHM; Zero Power Resistance at 25°C:470kohm; Product Range:B57164K Series; Thermistor Mounting:Through Hole; Beta Value (K):5000K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes

THERMISTOR, NTC, +125+C, 5%, 470KOHM; Zero Power Resistance at 25°C:470kohm; Product Range:B57164K Series; Thermistor Mounting:Through Hole; Beta Value (K):5000K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-2084-ND 21C9631
Product Name NTC Thermistors Thermistor, Ntc, +125+C, 5%, 470Kohm; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

Discrete NTC - GA10KF3450DPHFN - TE Connectivity
Specs
Temperature Range -40 to 300 C (-40 to 572 F)
Resistance (@25°C) 10000 ohms
Length 1.1 inch (28 mm)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1857861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 80 sec, in air
Length 0.2756 inch (7 mm)
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details