EPCOS AG NTC Thermistors B57164K0471J000

Description
NTC Thermistor 470 Disc, 5.5mm Dia x 5.0mm W
Request a Quote Datasheet
Description
NTC Thermistor 470 Disc, 5.5mm Dia x 5.0mm W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-75849-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-75849-ND
NTC Thermistors 495-75849-ND
NTC Thermistor 470 Disc, 5.5mm Dia x 5.0mm W

NTC Thermistor 470 Disc, 5.5mm Dia x 5.0mm W

Buy Now Datasheet
Ntc Thermistor, 470 Ohm, Radial Leaded Rohs Compliant Epcos - 92AH8110 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 470 Ohm, Radial Leaded Rohs Compliant Epcos
92AH8110
Ntc Thermistor, 470 Ohm, Radial Leaded Rohs Compliant Epcos 92AH8110
NTC THERMISTOR, 470 OHM, RADIAL LEADED ROHS COMPLIANT: YES

NTC THERMISTOR, 470 OHM, RADIAL LEADED ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-75849-ND 92AH8110
Product Name NTC Thermistors Ntc Thermistor, 470 Ohm, Radial Leaded Rohs Compliant Epcos
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
PTC Thermistors - KLC1021401500245-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-250 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details