EPCOS AG NTC Thermistors B57164K0470K055

Description
NTC Thermistor 47 Disc, 5.5mm Dia x 5.0mm W
Request a Quote Datasheet
Description
NTC Thermistor 47 Disc, 5.5mm Dia x 5.0mm W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-B57164K0470K055TB-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 47 Disc, 5.5mm Dia x 5.0mm W

NTC Thermistor 47 Disc, 5.5mm Dia x 5.0mm W

Buy Now Datasheet
NTC Thermistors - 495-B57164K0470K055CT-ND - DigiKey
Thief River Falls, MN, United States
THERMISTOR NTC 47OHM 2900K DISC

THERMISTOR NTC 47OHM 2900K DISC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 495-B57164K0470K055TB-ND
Product Name NTC Thermistors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 223-055304-ND - DigiKey
Specs
Temperature Range -55 to 150 C (-67 to 302 F)
Resistance (@25°C) 5000 ohms
View Details
PTC Thermistors - KLC2021401500245-250 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details