EPCOS AG NTC Thermistors B57164K0332J000

Description
NTC Thermistor 3.3k Disc, 5.5mm Dia x 5.0mm W
Request a Quote Datasheet
Description
NTC Thermistor 3.3k Disc, 5.5mm Dia x 5.0mm W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-75195-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-75195-ND
NTC Thermistors 495-75195-ND
NTC Thermistor 3.3k Disc, 5.5mm Dia x 5.0mm W

NTC Thermistor 3.3k Disc, 5.5mm Dia x 5.0mm W

Buy Now Datasheet
Thermistor, Ntc, 3.3K, Radial Leaded; Zero Power Resistance At 25°C Epcos - 02AC8421 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 3.3K, Radial Leaded; Zero Power Resistance At 25°C Epcos
02AC8421
Thermistor, Ntc, 3.3K, Radial Leaded; Zero Power Resistance At 25°C Epcos 02AC8421
THERMISTOR, NTC, 3.3K, RADIAL LEADED; Zero Power Resistance at 25°C:3.3kohm; Product Range:B57164K Series; Thermistor Mounting:Through Hole; Beta Value (K):3950K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; OperatingRoHS Compliant: Yes

THERMISTOR, NTC, 3.3K, RADIAL LEADED; Zero Power Resistance at 25°C:3.3kohm; Product Range:B57164K Series; Thermistor Mounting:Through Hole; Beta Value (K):3950K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-75195-ND 02AC8421
Product Name NTC Thermistors Thermistor, Ntc, 3.3K, Radial Leaded; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC0121401500210-198 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 198 C (388 F)
View Details
Thermistor ICs - 1879300 - RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 15 sec, in air
Length 0.1969 inch (5 mm)
View Details
3 suppliers
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details