EPCOS AG NTC Thermistors B57164K0330K000

Description
NTC Thermistor 33 Disc, 5.5mm Dia x 5.0mm W
Request a Quote Datasheet
Description
NTC Thermistor 33 Disc, 5.5mm Dia x 5.0mm W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-75608-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-75608-ND
NTC Thermistors 495-75608-ND
NTC Thermistor 33 Disc, 5.5mm Dia x 5.0mm W

NTC Thermistor 33 Disc, 5.5mm Dia x 5.0mm W

Buy Now Datasheet
Ntc Thermistor, 33Ohm, Radial Leaded Rohs Compliant Epcos - 92AH8109 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 33Ohm, Radial Leaded Rohs Compliant Epcos
92AH8109
Ntc Thermistor, 33Ohm, Radial Leaded Rohs Compliant Epcos 92AH8109
NTC THERMISTOR, 33OHM, RADIAL LEADED ROHS COMPLIANT: YES

NTC THERMISTOR, 33OHM, RADIAL LEADED ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-75608-ND 92AH8109
Product Name NTC Thermistors Ntc Thermistor, 33Ohm, Radial Leaded Rohs Compliant Epcos
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1670396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1378 inch (3.5 mm)
View Details
PTC Thermistors - KLC1021401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-240 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details